Black Box Cat5e EZ RJ45 Modular Plug Connector-Unshielded TAA 50-Pack C5EEZUP-50PAK

Description
Simply pull the connector down over the cable jacket so that insulated wiring goes through the nose of the plug. Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45 Crimp Tool. Make faster terminations.
Description
Simply pull the connector down over the cable jacket so that insulated wiring goes through the nose of the plug. Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45 Crimp Tool. Make faster terminations.

Suppliers

Company
Product
Description
Supplier Links
Cat5e EZ RJ45 Modular Plug Connector-Unshielded TAA 50-Pack - C5EEZUP-50PAK - Black Box
Lawrence, PA, USA
Cat5e EZ RJ45 Modular Plug Connector-Unshielded TAA 50-Pack
C5EEZUP-50PAK
Cat5e EZ RJ45 Modular Plug Connector-Unshielded TAA 50-Pack C5EEZUP-50PAK
Simply pull the connector down over the cable jacket so that insulated wiring goes through the nose of the plug. Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45 Crimp Tool. Make faster terminations.

Simply pull the connector down over the cable jacket so that insulated wiring goes through the nose of the plug. Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45 Crimp Tool. Make faster terminations.

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box - 96W4550 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box
96W4550
Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box 96W4550
RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C5EEZUP-50PAK 96W4550
Product Name Cat5e EZ RJ45 Modular Plug Connector-Unshielded TAA 50-Pack Rj45 Conn, Plug, 8P8C, 1Port, Cable; Modular Connector Type Black Box
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details