Bivar, Inc. Optics - Light Pipes VLP-650-R

Description
VERT LIGHT PIPE RD 0.650"X0.545"
Request a Quote Datasheet
Description
VERT LIGHT PIPE RD 0.650"X0.545"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2537-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2537-ND
Optics - Light Pipes 492-2537-ND
VERT LIGHT PIPE RD 0.650"X0.545"

VERT LIGHT PIPE RD 0.650"X0.545"

Buy Now Datasheet
LED Light Pipes - 1749744 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749744
LED Light Pipes 1749744
Bivar VLP-650-R LED Light Pipe

Bivar VLP-650-R LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-2537-ND 1749744
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 mm; 3.00mm 4.7 x 4.7 x 16.5mm
Mount Style Board Mount, Press Fit Pcb mounted
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8905 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
LED Holders - 5-2154874-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details