Bivar, Inc. LED Light Pipes VLP-500-R

Description
Vert Light Pipe for SMT LED, DF L=12.7mm
Request a Quote Datasheet
Description
Vert Light Pipe for SMT LED, DF L=12.7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919738 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919738
LED Light Pipes 8919738
Vert Light Pipe for SMT LED, DF L=12.7mm

Vert Light Pipe for SMT LED, DF L=12.7mm

Supplier's Site
Optics - Light Pipes - 492-1533-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1533-ND
Optics - Light Pipes 492-1533-ND
LIGHT PIPE VERT 0.500" RND FACE

LIGHT PIPE VERT 0.500" RND FACE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919738 492-1533-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4.1 x 4.1 x 12.7mm 3mm
Lead Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Lenses & Reflectors - 6974314 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 19.7 (dia.) x 9.6mm
View Details
T-1 3/4 Lens Cap-Yellow - 8682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details