Bivar, Inc. Light Pipe, Single, Round, Pcb; Length Bivar VLP-250F

Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Flat RoHS Compliant: Yes
Description
LIGHT PIPE, SINGLE, ROUND, PCB; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Flat RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Pcb; Length Bivar - 18M4461 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
18M4461
Light Pipe, Single, Round, Pcb; Length Bivar 18M4461
LIGHT PIPE, SINGLE, ROUND, PCB; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Flat RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:6.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 18M4461
Product Name Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78254 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2173482-7 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details