Bivar, Inc. Spacer, 4Mm; Spacer Type Bivar TO-40-090

Description
SPACER, 4MM; Spacer Type:Round; Spacer Material:-; Outer Diameter:11.43mm; Inner Diameter:3.962mm; Overall Length:2.286mm; Product Range:-; Bore Size:1.1mm; External Width:4mm RoHS Compliant: Yes
Datasheet
Description
SPACER, 4MM; Spacer Type:Round; Spacer Material:-; Outer Diameter:11.43mm; Inner Diameter:3.962mm; Overall Length:2.286mm; Product Range:-; Bore Size:1.1mm; External Width:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4Mm; Spacer Type Bivar - 20K4145 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4Mm; Spacer Type Bivar
20K4145
Spacer, 4Mm; Spacer Type Bivar 20K4145
SPACER, 4MM; Spacer Type:Round; Spacer Material:-; Outer Diameter:11.43mm; Inner Diameter:3.962mm; Overall Length:2.286mm; Product Range:-; Bore Size:1.1mm; External Width:4mm RoHS Compliant: Yes

SPACER, 4MM; Spacer Type:Round; Spacer Material:-; Outer Diameter:11.43mm; Inner Diameter:3.962mm; Overall Length:2.286mm; Product Range:-; Bore Size:1.1mm; External Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 20K4145
Product Name Spacer, 4Mm; Spacer Type Bivar
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers