Bivar, Inc. LED Mounting Hardware T-101-420-06

Description
LED Mounting Hardware LED Strip Mount Vert 3 or 5mm Natural
Datasheet
Description
LED Mounting Hardware LED Strip Mount Vert 3 or 5mm Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
T-101-420-06
LED Mounting Hardware T-101-420-06
LED Mounting Hardware LED Strip Mount Vert 3 or 5mm Natural

LED Mounting Hardware LED Strip Mount Vert 3 or 5mm Natural

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number T-101-420-06
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Light Pipes - 1707770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 150 x 11 x 7mm
Lead Length 150 mm (5.91 inch)
View Details
LEDs - Spacers, Standoffs - 36-7058-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details