Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-650-102

Description
Win Source Part Number: 1314261-SSD-650-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 6.500" (165.10mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-650
Request a Quote
Description
Win Source Part Number: 1314261-SSD-650-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 6.500" (165.10mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-650
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SSD-650-102 is a nylon snap-in card guide designed for use with 3/32" (2.4mm) thick PC boards. It measures 6.500 inches (165.10mm) in length and is suitable for bulk packaging, with a standard package quantity of 100 units. The material used is Nylon 6/6, rated 94V-2, which provides durability and resistance to heat. This product is classified under ECCN EAR99 and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. The card guide is part of the COMP-O-GIDE,Ñ¢ series by Bivar Inc.

Datasheet Summary
Powered by GS/AI

The SSD-650-102 is a nylon snap-in card guide designed for use with 3/32" (2.4mm) thick PC boards. It measures 6.500 inches (165.10mm) in length and is suitable for bulk packaging, with a standard package quantity of 100 units. The material used is Nylon 6/6, rated 94V-2, which provides durability and resistance to heat. This product is classified under ECCN EAR99 and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. The card guide is part of the COMP-O-GIDE,Ñ¢ series by Bivar Inc.

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-650-102 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-650-102
Boxes, Enclosures, Racks - Card Guides SSD-650-102
Win Source Part Number: 1314261-SSD-650-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 6.500" (165.10mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-650

Win Source Part Number: 1314261-SSD-650-102
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 6.500" (165.10mm)
For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-650

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-650-102
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details