Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-350-102

Description
Win Source Part Number: 1314264-SSD-350-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.500" (88.90mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-350
Request a Quote Datasheet
Description
Win Source Part Number: 1314264-SSD-350-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.500" (88.90mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-350-102 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-350-102
Boxes, Enclosures, Racks - Card Guides SSD-350-102
Win Source Part Number: 1314264-SSD-350-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 3.500" (88.90mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-350

Win Source Part Number: 1314264-SSD-350-102
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 3.500" (88.90mm)
For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-350

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-350-102
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details