Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SSD-250-102

Description
Win Source Part Number: 1314266-SSD-250-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-250
Request a Quote Datasheet
Description
Win Source Part Number: 1314266-SSD-250-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SSD-250-102 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SSD-250-102
Boxes, Enclosures, Racks - Card Guides SSD-250-102
Win Source Part Number: 1314266-SSD-250-102 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Bulk Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SSD-250

Win Source Part Number: 1314266-SSD-250-102
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Bulk
Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products: 3/32" (2.4mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SSD-250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SSD-250-102
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414N4PHK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
TK Series Enclosures - 111-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers