The product is a light pipe adapter designed for surface mount technology (SMT) applications. It features a yellow color and is compatible with Bivar flexible light pipe style FLPS2031. The adapter has a maximum reverse voltage rating of 5V and a reverse current rating of 100OºA. It operates within a temperature range of -35°C to 85°C and can withstand a maximum soldering temperature of 260°C for 3 seconds. The recommended soldering pattern includes two pads of 0.100 inches (2.5mm) and two pads of 0.144 inches (3.7mm). The product has a moisture sensitivity level of 4 and is packaged in reels containing 500 pieces. This adapter is suitable for applications requiring efficient light transmission and is designed to meet specific engineering requirements.
| DigiKey | |
|---|---|
| Product Category | LED Mounts and Lenses |
| Product Number | 492-1961-1-ND |
| Product Name | Optics - Light Pipes |
| LED Hardware | LED Light Pipe |