Bivar, Inc. Light Pipes SMTV01-G27

Description
Light Pipe Single Blue Rigid Board Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Blue Rigid Board Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1955-2-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1955-2-ND
Light Pipes 492-1955-2-ND
Light Pipe Single Blue Rigid Board Mount, Press Fit

Light Pipe Single Blue Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipes - 492-1955-6-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1955-6-ND
Light Pipes 492-1955-6-ND
Light Pipe Single Blue Rigid Board Mount, Press Fit

Light Pipe Single Blue Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipes - 492-1955-1-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1955-1-ND
Light Pipes 492-1955-1-ND
Light Pipe Single Blue Rigid Board Mount, Press Fit

Light Pipe Single Blue Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipe - 102-SMTV01-G27 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMTV01-G27
Light Pipe 102-SMTV01-G27
LIGHT PIPE ADAPTER GRN Product overview: SMTV01-G27 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-G27 can be used for catalog matching and distributor lookup.

LIGHT PIPE ADAPTER GRN Product overview: SMTV01-G27 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMTV01-G27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SMTV01-G27 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMTV01-G27
Optoelectronics - Optics - Light Pipes SMTV01-G27
Win Source Part Number: 1237890-SMTV01-G27 Category: Optoelectronics>Opti cs - Light Pipes Series: SMTV01 Type: Rigid Color: Blue Package: Tape & Reel Standard Package: 500 Configuration: Single Mounting Type: Board Mount, Press Fit Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Bivar Inc. Other Names: 492-1955-6,492-1955- 1,492-1955-2 Base Product Number: SMTV01

Win Source Part Number: 1237890-SMTV01-G27
Category: Optoelectronics>Optics - Light Pipes
Series: SMTV01
Type: Rigid
Color: Blue
Package: Tape & Reel
Standard Package: 500
Configuration: Single
Mounting Type: Board Mount, Press Fit
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Other Names: 492-1955-6,492-1955-1,492-1955-2
Base Product Number: SMTV01

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Light Guides Light Guides Light Guides
Product Number 492-1955-2-ND 102-SMTV01-G27 SMTV01-G27
Product Name Light Pipes Light Pipe Optoelectronics - Optics - Light Pipes
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2325080-5 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details