Flexible Light Pipe Assembly, Vertical S
Win Source Part Number: 1237939-SMFLPR1-12.0
Category: Optoelectronics>Opti
Series: SMFLP
Type: Flexible 12" (307.8mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Rectangle with Flat Top
Lens Size: 6.7mm x 4.2mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLPR1
LIGHT PIPE FLEXIBLE CLEAR Product overview: SMFLPR1-12.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPR1-12.0 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | SMFLPR1-12.0 | SMFLPR1-12.0 | 102-SMFLPR1-12.0 |
| Product Name | Flexible Light Pipe Assembly, Vertical S | Optoelectronics - Optics - Light Pipes | Light Pipe |
| Light Guide Type | Fiber Optic | LED | Fiber Optic |