Bivar, Inc. Light Pipe SMFLPIR-4.0

Description
LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLPIR-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPIR-4.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLPIR-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPIR-4.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-SMFLPIR-4.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLPIR-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPIR-4.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE FLEXIBLE CLEAR 4MM Product overview: SMFLPIR-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLPIR-4.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLPIR-4.0
Flexible Light Pipe Assembly, Vertical S SMFLPIR-4.0
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Optoelectronics - Optics - Light Pipes - SMFLPIR-4.0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLPIR-4.0
Optoelectronics - Optics - Light Pipes SMFLPIR-4.0
Win Source Part Number: 1237922-SMFLPIR-4.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 4" (101.6mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 4mm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLPIR

Win Source Part Number: 1237922-SMFLPIR-4.0
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 4" (101.6mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 4mm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLPIR

Buy Now Datasheet
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Ir Lens, 4.0In. Length / Bag Bivar - 33R6710 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Ir Lens, 4.0In. Length / Bag Bivar
33R6710
Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Ir Lens, 4.0In. Length / Bag Bivar 33R6710
Flexible Light Pipe Assembly, Vertical SMD Adapter, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile IR Lens, 4.0in. Length / Bag

Flexible Light Pipe Assembly, Vertical SMD Adapter, 1mm. Fiber Optic Core, 4.2mm. Dia. Low Profile IR Lens, 4.0in. Length / Bag

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 102-SMFLPIR-4.0 SMFLPIR-4.0 SMFLPIR-4.0 33R6710
Product Name Light Pipe Flexible Light Pipe Assembly, Vertical S Optoelectronics - Optics - Light Pipes Flexible Light Pipe Assembly, Vertical Smd Adapter, 1Mm. Fiber Optic Core, 4.2Mm. Dia. Low Profile Ir Lens, 4.0In. Length / Bag Bivar
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details