Bivar, Inc. Optics - Light Pipes SMFLP6.0

Description
LIGHT PIPE CLEAR FLEXIBLE 6"
Request a Quote Datasheet
Description
LIGHT PIPE CLEAR FLEXIBLE 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1293-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1293-ND
Optics - Light Pipes 492-1293-ND
LIGHT PIPE CLEAR FLEXIBLE 6"

LIGHT PIPE CLEAR FLEXIBLE 6"

Buy Now Datasheet
LED Light Pipes - 7134844 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134844
LED Light Pipes 7134844
Bivar SMFLP6.0 LED Light Pipe

Bivar SMFLP6.0 LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1293-ND 7134844
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4mm 10.9 x 7 x 152mm
Mount Style Panel Pcb mounted
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Holders - 3-2213678-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707776 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 86 mm (3.39 inch)
Mount Style Pcb mounted
View Details