Win Source Part Number: 1237916-SMFLP2D-6.0
Category: Optoelectronics>Opti
Series: SMFLP
Type: Flexible 6" (152.4mm) - Fiber Optic
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Domed Top
Lens Size: 4.2mm
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP
LIGHT PIPE 2MM SMD DOME LENS 6.0 Product overview: SMFLP2D-6.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP2D-6.0 can be used for catalog matching and distributor lookup.
Flexible Light Pipe Assembly, Vertical S
Flexible Light Pipe Assembly, Vertical SMD Adapter, 2mm. Fiber Optic Core, 4.2mm. Base Dia. Dome Lens, 6.0in. Length / Bag
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | SMFLP2D-6.0 | 102-SMFLP2D-6.0 | SMFLP2D-6.0 | 06W3390 |
| Product Name | Optoelectronics - Optics - Light Pipes | SMD Light Pipe | Flexible Light Pipe Assembly, Vertical S | Flexible Light Pipe Assembly, Vertical Smd Adapter, 2Mm. Fiber Optic Core, 4.2Mm. Base Dia. Dome Lens, 6.0In. Length / Bag Bivar |
| Light Guide Type | LED | Fiber Optic | Fiber Optic | LED |