Bivar, Inc. Flexible Light Pipe Assembly, Vertical S SMFLP2D-1.5

Description
Flexible Light Pipe Assembly, Vertical S
Request a Quote Datasheet
Description
Flexible Light Pipe Assembly, Vertical S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP2D-1.5
Flexible Light Pipe Assembly, Vertical S SMFLP2D-1.5
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
SMD Light Pipe - 102-SMFLP2D-1.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Light Pipe
102-SMFLP2D-1.5
SMD Light Pipe 102-SMFLP2D-1.5
LIGHT PIPE 2MM SMD DOME LENS 1.5 Product overview: SMFLP2D-1.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP2D-1.5 can be used for catalog matching and distributor lookup.

LIGHT PIPE 2MM SMD DOME LENS 1.5 Product overview: SMFLP2D-1.5 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP2D-1.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SMFLP2D-1.5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP2D-1.5
Optoelectronics - Optics - Light Pipes SMFLP2D-1.5
Win Source Part Number: 1237950-SMFLP2D-1.5 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 1.5" (38.1mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Domed Top Lens Size: 4.2mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP

Win Source Part Number: 1237950-SMFLP2D-1.5
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 1.5" (38.1mm) - Fiber Optic
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Domed Top
Lens Size: 4.2mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Light Guides Light Guides Light Guides
Product Number SMFLP2D-1.5 102-SMFLP2D-1.5 SMFLP2D-1.5
Product Name Flexible Light Pipe Assembly, Vertical S SMD Light Pipe Optoelectronics - Optics - Light Pipes
Light Guide Type Fiber Optic Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Fiber Optic Cable, UV-VIS, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78277 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details