Bivar, Inc. Optoelectronics - Optics - Light Pipes SMFLP25-4.0

Description
Win Source Part Number: 1237924-SMFLP25-4.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 4" (101.6mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 7mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP
Request a Quote Datasheet
Description
Win Source Part Number: 1237924-SMFLP25-4.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 4" (101.6mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 7mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - SMFLP25-4.0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP25-4.0
Optoelectronics - Optics - Light Pipes SMFLP25-4.0
Win Source Part Number: 1237924-SMFLP25-4.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 4" (101.6mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 7mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP

Win Source Part Number: 1237924-SMFLP25-4.0
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 4" (101.6mm) - Fiber Optic
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP

Buy Now Datasheet
Light Pipe - 102-SMFLP25-4.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LIGHT PIPE 2MM -7MM ADAPTER 4.0" Product overview: SMFLP25-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP25-4.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE 2MM -7MM ADAPTER 4.0" Product overview: SMFLP25-4.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP25-4.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP25-4.0
Flexible Light Pipe Assembly, Vertical S SMFLP25-4.0
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Light Pipes - SMFLP25-4.0-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
SMFLP25-4.0-ND
Light Pipes SMFLP25-4.0-ND
"Light Pipe Single Clear Flexible 4"" (101.6mm) - Fiber Optic"

"Light Pipe Single Clear Flexible 4"" (101.6mm) - Fiber Optic"

Buy Now Datasheet
Flexible Light Pipe Assembly, Vertical Smd Adapter, 2Mm. Fiber Optic Core, 7Mm. Dia. Low Profile Lens, 4.0In. Length / Bag Bivar - 06W3406 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Light Pipe Assembly, Vertical Smd Adapter, 2Mm. Fiber Optic Core, 7Mm. Dia. Low Profile Lens, 4.0In. Length / Bag Bivar
06W3406
Flexible Light Pipe Assembly, Vertical Smd Adapter, 2Mm. Fiber Optic Core, 7Mm. Dia. Low Profile Lens, 4.0In. Length / Bag Bivar 06W3406
Flexible Light Pipe Assembly, Vertical SMD Adapter, 2mm. Fiber Optic Core, 7mm. Dia. Low Profile Lens, 4.0in. Length / Bag

Flexible Light Pipe Assembly, Vertical SMD Adapter, 2mm. Fiber Optic Core, 7mm. Dia. Low Profile Lens, 4.0in. Length / Bag

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides Light Guides Light Guides
Product Number SMFLP25-4.0 102-SMFLP25-4.0 SMFLP25-4.0 SMFLP25-4.0-ND 06W3406
Product Name Optoelectronics - Optics - Light Pipes Light Pipe Flexible Light Pipe Assembly, Vertical S Light Pipes Flexible Light Pipe Assembly, Vertical Smd Adapter, 2Mm. Fiber Optic Core, 7Mm. Dia. Low Profile Lens, 4.0In. Length / Bag Bivar
Light Guide Type LED Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 2m Length, SMA - 78303 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details