Bivar, Inc. Flexible Light Pipe Assembly, Vertical S SMFLP25-12.0

Description
Flexible Light Pipe Assembly, Vertical S
Request a Quote Datasheet
Description
Flexible Light Pipe Assembly, Vertical S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP25-12.0
Flexible Light Pipe Assembly, Vertical S SMFLP25-12.0
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now
Light Pipe - 102-SMFLP25-12.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LIGHT PIPE FLEXIBLE CLEAR 7MM Product overview: SMFLP25-12.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP25-12.0 can be used for catalog matching and distributor lookup.

LIGHT PIPE FLEXIBLE CLEAR 7MM Product overview: SMFLP25-12.0 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP25-12.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - Optics - Light Pipes - SMFLP25-12.0 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP25-12.0
Optoelectronics - Optics - Light Pipes SMFLP25-12.0
Win Source Part Number: 1237940-SMFLP25-12.0 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 12" (307.8mm) - Fiber Optic Color: Clear Package: Bag Standard Package: 100 Configuration: Single Lens Style: Round with Flat Top Lens Size: 7mm ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP

Win Source Part Number: 1237940-SMFLP25-12.0
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 12" (307.8mm) - Fiber Optic
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Light Guides Light Guides Light Guides
Product Number SMFLP25-12.0 102-SMFLP25-12.0 SMFLP25-12.0
Product Name Flexible Light Pipe Assembly, Vertical S Light Pipe Optoelectronics - Optics - Light Pipes
Light Guide Type Fiber Optic Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2110743-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details