Bivar SMFLP12.0 LED Light Pipe
LIGHT PIPE CLEAR FLEXIBLE 12"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7134848 | 492-1291-ND |
| Product Name | LED Light Pipes | Optics - Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 10.9 x 7 x 305mm | 4mm |
| Lead Length | 305 mm (12.01 inch) |