Bivar, Inc. Optoelectronics - Optics - Light Pipes SMFLP118.1

Description
Win Source Part Number: 1237943-SMFLP118.1 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 118.1" (3mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4.20mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP
Request a Quote Datasheet
Description
Win Source Part Number: 1237943-SMFLP118.1 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 118.1" (3mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4.20mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Optics - Light Pipes - SMFLP118.1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SMFLP118.1
Optoelectronics - Optics - Light Pipes SMFLP118.1
Win Source Part Number: 1237943-SMFLP118.1 Category: Optoelectronics>Opti cs - Light Pipes Series: SMFLP Type: Flexible 118.1" (3mm) Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board/Panel Mount, Press Fit Lens Style: Round with Flat Top Lens Size: 4.20mm ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SMFLP

Win Source Part Number: 1237943-SMFLP118.1
Category: Optoelectronics>Optics - Light Pipes
Series: SMFLP
Type: Flexible 118.1" (3mm)
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board/Panel Mount, Press Fit
Lens Style: Round with Flat Top
Lens Size: 4.20mm
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SMFLP

Buy Now Datasheet
Light Pipe - 102-SMFLP118.1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-SMFLP118.1
Light Pipe 102-SMFLP118.1
LIGHT PIPE FLEXIBLE Product overview: SMFLP118.1 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP118.1 can be used for catalog matching and distributor lookup.

LIGHT PIPE FLEXIBLE Product overview: SMFLP118.1 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SMFLP118.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Flexible Light Pipe Assembly, Vertical S
SMFLP118.1
Flexible Light Pipe Assembly, Vertical S SMFLP118.1
Flexible Light Pipe Assembly, Vertical S

Flexible Light Pipe Assembly, Vertical S

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Light Guides Light Guides Light Guides
Product Number SMFLP118.1 102-SMFLP118.1 SMFLP118.1
Product Name Optoelectronics - Optics - Light Pipes Light Pipe Flexible Light Pipe Assembly, Vertical S
Light Guide Type LED Fiber Optic Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details