The SM1206HC is a surface mount LED in the industry-standard 1206 package with a water clear lens, designed for status indication, display, and backlighting applications. It emits red light at a dominant wavelength of 640 nm with a luminous intensity of 28.5 mcd at 20 mA forward current, and has a typical viewing angle of 140°. The device operates at a forward voltage of 2.0 V (typical) and supports a continuous forward current of up to 30 mA. It is rated for operation from -40°C to +85°C, with a reverse voltage rating of 5 V and power dissipation of 78 mW. The LED is RoHS compliant and moisture sensitive, rated at Level 4, and packaged in standard tape and reel for pick-and-place assembly.
LED RED CLEAR 1206 SMD Product overview: SM1206HC from Bivar, Inc. is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Led Indication - Discrete, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 105-SM1206HC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 105-SM1206HC |
| Product Name | SMD Led Indication - Discrete |
| Lamp Type | LED Lamps |
| LED Color | Red |
| Terminal Type | Surface Mount |