Bivar, Inc. LED Light Pipes SLP-1

Description
Bivar SLP-1 LED Light Pipe
Request a Quote Datasheet
Description
Bivar SLP-1 LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1749682 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749682
LED Light Pipes 1749682
Bivar SLP-1 LED Light Pipe

Bivar SLP-1 LED Light Pipe

Supplier's Site
LED Light Pipes - 1749791 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749791
LED Light Pipes 1749791
Bivar SLP-1 LED Light Pipe

Bivar SLP-1 LED Light Pipe

Supplier's Site
Optics - Light Pipes - 492-1318-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1318-ND
Optics - Light Pipes 492-1318-ND
LIGHT PIPE CLEAR 3MM LENS R/A

LIGHT PIPE CLEAR 3MM LENS R/A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1749682 492-1318-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5.5 dia. x 20.8mm 3mm
Lead Length 20.8 mm (0.8189 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8918 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707556 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details