Bivar, Inc. Optics - Light Pipes SLP-1-3

Description
LIGHT PIPE CLEAR 3MM LENS R/A
Request a Quote Datasheet
Description
LIGHT PIPE CLEAR 3MM LENS R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1315-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1315-ND
Optics - Light Pipes 492-1315-ND
LIGHT PIPE CLEAR 3MM LENS R/A

LIGHT PIPE CLEAR 3MM LENS R/A

Buy Now Datasheet
LED Light Pipes - 8919684 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919684
LED Light Pipes 8919684
Bivar SLP-1-3 LED Light Pipe

Bivar SLP-1-3 LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1315-ND 8919684
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3mm 5.5 x 20.6mm
Mount Style Board Mount, Press Fit, Right Angle Pcb mounted
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8796267 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 15mm
Lead Length 15 mm (0.5906 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details