Bivar, Inc. Optoelectronics - LEDs - Spacers, Standoffs SLM-490

Description
Win Source Part Number: 1238002-SLM-490 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.490" (12.45mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-490
Request a Quote Datasheet
Description
Win Source Part Number: 1238002-SLM-490 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.490" (12.45mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-490
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Spacers, Standoffs - SLM-490 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Spacers, Standoffs
SLM-490
Optoelectronics - LEDs - Spacers, Standoffs SLM-490
Win Source Part Number: 1238002-SLM-490 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.490" (12.45mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8547.20.0000 Mfr: Bivar Inc. Base Product Number: SLM-490

Win Source Part Number: 1238002-SLM-490
Category: Optoelectronics>LEDs - Spacers, Standoffs
Series: SLM
Color: Black
Package: Bag
Length: 0.490" (12.45mm)
Standard Package: 100
Material: Nylon
LED: T1, T1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8547.20.0000
Mfr: Bivar Inc.
Base Product Number: SLM-490

Buy Now Datasheet
Spacer Standoff - 100-SLM-490 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Spacer Standoff
100-SLM-490
Spacer Standoff 100-SLM-490
LED MT SR VERT Product overview: SLM-490 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-490 can be used for catalog matching and distributor lookup.

LED MT SR VERT Product overview: SLM-490 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-490 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SLM-490 100-SLM-490
Product Name Optoelectronics - LEDs - Spacers, Standoffs Spacer Standoff
Type & Shape Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details