Bivar, Inc. LED Mounting Hardware SLM-180

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
SLM-180
LED Mounting Hardware SLM-180
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Nylon Blk

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number SLM-180
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796093 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 11.85 x 6.1mm
Lead Length 11.85 mm (0.4665 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Holders - 5-2154874-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details