Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SFS-250

Description
Win Source Part Number: 1314270-SFS-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314270-SFS-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SFS-250 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SFS-250
Boxes, Enclosures, Racks - Card Guides SFS-250
Win Source Part Number: 1314270-SFS-250 Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314270-SFS-250
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SFS-250
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoPLUS - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 5.11 to 10.62 inch (130 to 270 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details