Win Source Part Number: 1314295-SDC-250-CI
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 2.500" (63.50mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SDC-250
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SDC-250-CI |
| Product Name | Boxes, Enclosures, Racks - Card Guides |