Bivar, Inc. Boxes, Enclosures, Racks - Card Guides SDC-1050-CI

Description
Win Source Part Number: 1314300-SDC-1050-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 10.500" (266.70mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1050
Request a Quote Datasheet
Description
Win Source Part Number: 1314300-SDC-1050-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 10.500" (266.70mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - SDC-1050-CI - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
SDC-1050-CI
Boxes, Enclosures, Racks - Card Guides SDC-1050-CI
Win Source Part Number: 1314300-SDC-1050-CI Category: Boxes, Enclosures, Racks>Card Guides Series: COMP-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 10.500" (266.70mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Base Product Number: SDC-1050

Win Source Part Number: 1314300-SDC-1050-CI
Category: Boxes, Enclosures, Racks>Card Guides
Series: COMP-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 10.500" (266.70mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: SDC-1050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SDC-1050-CI
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PN-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details