Bivar, Inc. Boxes, Enclosures, Racks - Card Guides S-850

Description
Win Source Part Number: 1314252-S-850 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314252-S-850 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - S-850 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
S-850
Boxes, Enclosures, Racks - Card Guides S-850
Win Source Part Number: 1314252-S-850 Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314252-S-850
Category: Boxes, Enclosures, Racks>Card Guides
Series: STAT-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S-850
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers