Bivar RLP3-200-800 LED Light Pipe
RIGHT ANGLE LIGHT PIPE, 2.8MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7529167 | 492-1478-ND |
| Product Name | LED Light Pipes | Optics - Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 14.4 x 20 x 7.3mm | 2.8mm |
| Lead Length | 23 mm (0.9055 inch) |