Bivar, Inc. Optics - Light Pipes RLP2-200-500

Description
RIGHT ANGLE LIGHT PIPE, 2.8MM
Request a Quote Datasheet
Description
RIGHT ANGLE LIGHT PIPE, 2.8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1453-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1453-ND
Optics - Light Pipes 492-1453-ND
RIGHT ANGLE LIGHT PIPE, 2.8MM

RIGHT ANGLE LIGHT PIPE, 2.8MM

Buy Now Datasheet
LED Light Pipes - 7529157 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7529157
LED Light Pipes 7529157
Bivar RLP2-200-500 LED Light Pipe

Bivar RLP2-200-500 LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1453-ND 7529157
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 2.8mm 9.3 x 14 x 7.3mm
Mount Style Board Mount, Snap-In, Right Angle Pcb mounted
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Red - 8680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Optics - Light Pipes - A99860-ND - DigiKey
Specs
LED Hardware LED Light Pipe
Mount Style Panel
Color Clear
View Details
LED Light Pipes - 8795841 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details