Bivar, Inc. LED Light Pipes RLP1-200-800

Description
2.8mm R/A Light Pipe for SMT LED 5x20mm
Request a Quote Datasheet
Description
2.8mm R/A Light Pipe for SMT LED 5x20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919674 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919674
LED Light Pipes 8919674
2.8mm R/A Light Pipe for SMT LED 5x20mm

2.8mm R/A Light Pipe for SMT LED 5x20mm

Supplier's Site
Optics - Light Pipes - 492-1460-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1460-ND
Optics - Light Pipes 492-1460-ND
RIGHT ANGLE LIGHT PIPE, 2.8MM

RIGHT ANGLE LIGHT PIPE, 2.8MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919674 492-1460-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 9.6 x 7.3 x 20mm 2.8mm
Lead Length 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7072-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 8796077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.54 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details