Win Source Part Number: 1351724-RLP1-200-800
Category: Optoelectronics - Light Pipes
Series: RLP1
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Snap-In, Right Angle
Lens Style: Round with Flat Top
Lens Size: 2.8mm
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: RLP1
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | RLP1-200-800 |
| Product Name | Optoelectronics - Light Pipes |