Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED LAMPS
BIVAR, INC.
RL23105GD -- VERTICAL LED ASSEMBLY, 0.31 IN. LENGTH,
Bivar, Inc.
Vertical LED Assembly, 0.31 in. Length,
RL23105GD
Description
Vertical LED Assembly, 0.31 in. Length,
Request a Quote
Email Supplier
Description
Vertical LED Assembly, 0.31 in. Length,
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Vertical LED Assembly, 0.31 in. Length,
RL23105GD
Vertical LED Assembly, 0.31 in. Length,
RL23105GD
Vertical LED Assembly, 0.31 in. Length,
Vertical LED Assembly, 0.31 in. Length,
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
LED Lamps
Product Number
RL23105GD
Product Name
Vertical LED Assembly, 0.31 in. Length,
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
PM22C-012-024R
Specs
Base Type
Panel
Diameter
50.04 mm (1.97 inch)
Rated Average Life
50000 hours
View Details
RS Components, Ltd.
LED Bulbs
2859779
View Details
Innovative Sensor Technology IST USA Division
Infrared-Emitter HIS550R-C
HIS550R-C
View Details
2
suppliers
Hamamatsu Photonics Europe
Light & radiation sources, LEDs
L6112-01
View Details