Bivar, Inc. LED Mounting Hardware RL2-280

Description
LED Mounting Hardware LED Mount Vert .280 in Nylon White
Datasheet
Description
LED Mounting Hardware LED Mount Vert .280 in Nylon White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
RL2-280
LED Mounting Hardware RL2-280
LED Mounting Hardware LED Mount Vert .280 in Nylon White

LED Mounting Hardware LED Mount Vert .280 in Nylon White

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number RL2-280
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1700865 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7372 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers