Bivar, Inc. LEDs - Spacers, Standoffs RL2-200

Description
LED MT VERT
Request a Quote Datasheet
Description
LED MT VERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - RL2-200-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
RL2-200-ND
LEDs - Spacers, Standoffs RL2-200-ND
LED MT VERT

LED MT VERT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
RL2-200
LED Mounting Hardware RL2-200
LED Mounting Hardware LED Mount Vert .200 in Nylon White

LED Mounting Hardware LED Mount Vert .200 in Nylon White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number RL2-200-ND RL2-200
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Spacer Mount for LED - 8917 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Lenses & Reflectors - 6974304 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details