Bivar, Inc. LEDs - Spacers, Standoffs RL1-060

Description
ADDY LED MNT RECT VERT NYL WHT
Request a Quote Datasheet
Description
ADDY LED MNT RECT VERT NYL WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1803-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1803-ND
LEDs - Spacers, Standoffs 492-1803-ND
ADDY LED MNT RECT VERT NYL WHT

ADDY LED MNT RECT VERT NYL WHT

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
RL1-060
LED Mounting Hardware RL1-060
LED Mounting Hardware LED Mount Vertical All Rect LED White

LED Mounting Hardware LED Mount Vertical All Rect LED White

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1803-ND RL1-060
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707555 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.5mm
Lead Length 8.5 mm (0.3346 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Holders - 3-2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details