LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes
LED Panel Mount Indicators Recess 3Lead Red/Grn White Diff 6" Wire
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 17X9400 | PM5R3-BCW6.0 |
| Product Name | Led Indicator, 5Mm, Red/green; Led Color Bivar | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |