Bivar, Inc. Led Indicator, 5Mm, Red/green; Led Color Bivar PM5R3-BCW22.0CC

Description
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, Red/green; Led Color Bivar - 17X9399 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green; Led Color Bivar
17X9399
Led Indicator, 5Mm, Red/green; Led Color Bivar 17X9399
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM5R3-BCW22.0CC
LED Panel Mount Indicators PM5R3-BCW22.0CC
LED Panel Mount Indicators Recess 3Lead Red/Grn Wh Diff 22" Wire&Con

LED Panel Mount Indicators Recess 3Lead Red/Grn Wh Diff 22" Wire&Con

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 17X9399 PM5R3-BCW22.0CC
Product Name Led Indicator, 5Mm, Red/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329145 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details