Bivar, Inc. Led Indicator, 5Mm, Red/green; Led Color Bivar PM5R3-BCW20.0

Description
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, Red/green; Led Color Bivar - 17X9398 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green; Led Color Bivar
17X9398
Led Indicator, 5Mm, Red/green; Led Color Bivar 17X9398
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM5R3-BCW20.0
LED Panel Mount Indicators PM5R3-BCW20.0
LED Panel Mount Indicators Recess 3Lead Red/Grn White Diff 20" Wire

LED Panel Mount Indicators Recess 3Lead Red/Grn White Diff 20" Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 17X9398 PM5R3-BCW20.0
Product Name Led Indicator, 5Mm, Red/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details