Bivar, Inc. Panel Indicators, Pilot Lights PM53-YG

Description
LED Panel Indicator Green, Yellow Diffused 40° 2.1V Green, 2V Yellow 30mA Green, 30mA Yellow
Request a Quote Datasheet
Description
LED Panel Indicator Green, Yellow Diffused 40° 2.1V Green, 2V Yellow 30mA Green, 30mA Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 492-1211-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
492-1211-ND
Panel Indicators, Pilot Lights 492-1211-ND
LED Panel Indicator Green, Yellow Diffused 40° 2.1V Green, 2V Yellow 30mA Green, 30mA Yellow

LED Panel Indicator Green, Yellow Diffused 40° 2.1V Green, 2V Yellow 30mA Green, 30mA Yellow

Buy Now Datasheet
Indicator, Led Panel, 5Mm, Yellow/green; Led Color Bivar - 73R3936 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel, 5Mm, Yellow/green; Led Color Bivar
73R3936
Indicator, Led Panel, 5Mm, Yellow/green; Led Color Bivar 73R3936
INDICATOR, LED PANEL, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:Y 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

INDICATOR, LED PANEL, 5MM, YELLOW/GREEN; LED Color:Green, Yellow; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:Y 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM53-YG
LED Panel Mount Indicators PM53-YG
LED Panel Mount Indicators Panel Mount LED 5mm Yellow/Green

LED Panel Mount Indicators Panel Mount LED 5mm Yellow/Green

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 492-1211-ND 73R3936 PM53-YG
Product Name Panel Indicators, Pilot Lights Indicator, Led Panel, 5Mm, Yellow/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1301087 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details