Bivar, Inc. Panel Indicators, Pilot Lights PM53-BCW6.0

Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - PM53-BCW6.0-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
PM53-BCW6.0-ND
Panel Indicators, Pilot Lights PM53-BCW6.0-ND
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Led Indicator, 5Mm, Red/green; Led Color Bivar - 17X9406 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green; Led Color Bivar
17X9406
Led Indicator, 5Mm, Red/green; Led Color Bivar 17X9406
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM53-BCW6.0
LED Panel Mount Indicators PM53-BCW6.0
LED Panel Mount Indicators 3 Leaded Red/Grn White Diff 6" Wire

LED Panel Mount Indicators 3 Leaded Red/Grn White Diff 6" Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PM53-BCW6.0-ND 17X9406 PM53-BCW6.0
Product Name Panel Indicators, Pilot Lights Led Indicator, 5Mm, Red/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - UB06BKW015F-FF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details