Bivar, Inc. Panel Indicators, Pilot Lights PM53-BCW10.0

Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 10"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - PM53-BCW10.0-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
PM53-BCW10.0-ND
Panel Indicators, Pilot Lights PM53-BCW10.0-ND
"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 10"" (254.00mm)"

"LED Panel Indicator Green, Red Diffused 40° 2.1V Green, 2V Red 30mA Green, 30mA Red Wire Leads - 10"" (254.00mm)"

Buy Now Datasheet
Led Indicator, 5Mm, Red/green; Led Color Bivar - 17X9404 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, Red/green; Led Color Bivar
17X9404
Led Indicator, 5Mm, Red/green; Led Color Bivar 17X9404
LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

LED INDICATOR, 5MM, RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6.35mm; Forward Current / Color:-; Operating Voltage / Color:R 2V, G 2.1V; Luminous Intensity / Color:-; IP / NEMA Rating:Not Rated; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
PM53-BCW10.0
LED Panel Mount Indicators PM53-BCW10.0
LED Panel Mount Indicators 3 Leaded Red/Grn White Diff 10" Wire

LED Panel Mount Indicators 3 Leaded Red/Grn White Diff 10" Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number PM53-BCW10.0-ND 17X9404 PM53-BCW10.0
Product Name Panel Indicators, Pilot Lights Led Indicator, 5Mm, Red/green; Led Color Bivar LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 360-3159-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
Rated Voltage 24 volts
Rated Current 0.0250 amps
View Details
2 suppliers
Panel Mount Indicators - 1329106 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details