"LED Panel Indicator Red Fresnel 120° 12V ~ 28V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators IP67 Blk Al Red 17mm 630nm 600mcd Diff
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 492-1352-ND | PM5-A17R28V |
| Product Name | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Red | |
| Terminal Type | Quick Connect / Blade | |
| Voltage type AC | AC |