Bivar, Inc. LED Light Pipes PLW5-10MM

Description
10mm Light Pipe Front Panel 5mm Wide Cap
Request a Quote Datasheet
Description
10mm Light Pipe Front Panel 5mm Wide Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168792 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168792
LED Light Pipes 9168792
10mm Light Pipe Front Panel 5mm Wide Cap

10mm Light Pipe Front Panel 5mm Wide Cap

Supplier's Site
Optics - Light Pipes - 492-2030-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2030-ND
Optics - Light Pipes 492-2030-ND
LIGHT PIPE PNL 5MM WIDE 10MM

LIGHT PIPE PNL 5MM WIDE 10MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168792 492-2030-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 (dia.) x 10mm 5mm
Lead Length 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707764 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 13.6mm
Lead Length 10.5 mm (0.4134 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8321 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers