Win Source Part Number: 1341375-PLTR2-500-PR
Category: Optoelectronics - Light Pipes
Series: PLTR2
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Panel Mount
Lens Style: Round with Domed Top
Lens Size: 3.5mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Base Product Number: PLTR2
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | PLTR2-500-PR1 |
| Product Name | Optoelectronics - Light Pipes |