Bivar, Inc. Optics - Light Pipes PLPQ3-5MM-FF

Description
LIGHT PIPE PNL 3MM SQUARE 5MM
Request a Quote
Description
LIGHT PIPE PNL 3MM SQUARE 5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a square light pipe designed for flush mounting, specifically part number PLPQ3-XXX-FF, which includes variations such as the 3mm size. It is constructed from clear polycarbonate material rated 94V-0, ensuring durability and compliance with fire safety standards. The recommended mounting hole accommodates panel thicknesses between 0.047 inches and 0.093 inches. This light pipe is available in multiple colors upon request, including blue, black, green, gray, red, and yellow. The dimensions of the light pipe include a square cross-section of 0.120 inches with a maximum radius of 0.008 inches. This product is suitable for applications requiring efficient light transmission in compact spaces.

Datasheet Summary
Powered by GS/AI

The product is a square light pipe designed for flush mounting, specifically part number PLPQ3-XXX-FF, which includes variations such as the 3mm size. It is constructed from clear polycarbonate material rated 94V-0, ensuring durability and compliance with fire safety standards. The recommended mounting hole accommodates panel thicknesses between 0.047 inches and 0.093 inches. This light pipe is available in multiple colors upon request, including blue, black, green, gray, red, and yellow. The dimensions of the light pipe include a square cross-section of 0.120 inches with a maximum radius of 0.008 inches. This product is suitable for applications requiring efficient light transmission in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-2085-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2085-ND
Optics - Light Pipes 492-2085-ND
LIGHT PIPE PNL 3MM SQUARE 5MM

LIGHT PIPE PNL 3MM SQUARE 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-2085-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-4271-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Lenses & Reflectors - 1810733 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7354 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details