The product is a light pipe designed for panel mounting with a diameter of 2mm and a body length of 7mm. It is made from clear polycarbonate material that meets UL94V-0 flammability standards. The recommended mounting procedure includes drilling a 0.078" (2mm) through hole and using a 60° countersink drill bit to create a 0.008" (0.2mm) recess. This light pipe is part of a series that offers various body lengths and color options, including tinted variants. The specifications indicate that it is suitable for applications requiring precise light transmission in compact spaces.
LIGHT PIPE PNL MNT 2MM RND 7MM
7mm Light Pipe Front Panel 2mm Round
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 492-1998-ND | 9168846 |
| Product Name | Optics - Light Pipes | LED Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 2.3mm | 2.3 (dia.) x 7mm |
| Mount Style | Panel | Panel mount |