Bivar, Inc. Optics - Light Pipes PLPC2-125

Description
LIGHT PIPE PNL MNT 2MM RND .125"
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 2MM RND .125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1988-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1988-ND
Optics - Light Pipes 492-1988-ND
LIGHT PIPE PNL MNT 2MM RND .125"

LIGHT PIPE PNL MNT 2MM RND .125"

Buy Now Datasheet
LED Light Pipes - 1749711 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749711
LED Light Pipes 1749711
Light Pipe, Panel Mt (Front, Flush), 2mm

Light Pipe, Panel Mt (Front, Flush), 2mm

Supplier's Site
LED Light Pipes - 1749761 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749761
LED Light Pipes 1749761
Light Pipe, Panel Mt (Front, Flush), 2mm

Light Pipe, Panel Mt (Front, Flush), 2mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1988-ND 1749711
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 2.3mm 2.3 dia. x 3.2mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8796077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.54 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details
LED Holders - 2-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-4271-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers