The light pipe with part number 492-1982-ND is a flush, panel mount component designed for optical applications. It features a body length of 1mm and is constructed from clear polycarbonate material, compliant with UL94V-0 flame rating. The recommended mounting hole requires a 0.040" (1mm) through hole, followed by a 60° countersink drill bit to achieve a depth of 0.008" (0.2mm). This light pipe is part of a series that includes various lengths and color options, allowing for customization based on project requirements. The standard tolerances for dimensions are specified, ensuring precision in applications.
LIGHT PIPE PNL MNT 1MM RND 6MM
6mm Light Pipe Front Panel 1mm Round
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 492-1982-ND | 9168818 |
| Product Name | Optics - Light Pipes | LED Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 1.3mm | 1.3 (dia.) x 6mm |
| Mount Style | Panel | Panel mount |